Aries FilterWorks Dip Header, 14 Position, Through Hole; No. Of Contacts Aries 14-600-10

Description
DIP HEADER, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet
Description
DIP HEADER, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Header, 14 Position, Through Hole; No. Of Contacts Aries - 19M0361 - Newark, An Avnet Company
Chicago, IL, United States
Dip Header, 14 Position, Through Hole; No. Of Contacts Aries
19M0361
Dip Header, 14 Position, Through Hole; No. Of Contacts Aries 19M0361
DIP HEADER, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

DIP HEADER, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 19M0361
Product Name Dip Header, 14 Position, Through Hole; No. Of Contacts Aries
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9779 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details