Aries FilterWorks Adaptor, Dip To Soic, 14Way; No. Of Contacts Aries 14-354000-11-RC

Description
ADAPTOR, DIP TO SOIC, 14WAY; No. of Contacts:14Contacts; Connector Type:Adaptor; Pitch Spacing:1.27mm; Product Range:354000 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, DIP TO SOIC, 14WAY; No. of Contacts:14Contacts; Connector Type:Adaptor; Pitch Spacing:1.27mm; Product Range:354000 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Dip To Soic, 14Way; No. Of Contacts Aries - 23M8286 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Dip To Soic, 14Way; No. Of Contacts Aries
23M8286
Adaptor, Dip To Soic, 14Way; No. Of Contacts Aries 23M8286
ADAPTOR, DIP TO SOIC, 14WAY; No. of Contacts:14Contacts; Connector Type:Adaptor; Pitch Spacing:1.27mm; Product Range:354000 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

ADAPTOR, DIP TO SOIC, 14WAY; No. of Contacts:14Contacts; Connector Type:Adaptor; Pitch Spacing:1.27mm; Product Range:354000 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8286
Product Name Adaptor, Dip To Soic, 14Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A24202-032-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details