Aries FilterWorks Socket Ic, Smd, 14Way; No. Of Contacts Aries 14-3518-00

Description
SOCKET IC, SMD, 14WAY; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, SMD, 14WAY; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Smd, 14Way; No. Of Contacts Aries - 17M9017 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Smd, 14Way; No. Of Contacts Aries
17M9017
Socket Ic, Smd, 14Way; No. Of Contacts Aries 17M9017
SOCKET IC, SMD, 14WAY; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET IC, SMD, 14WAY; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M9017
Product Name Socket Ic, Smd, 14Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATT - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in X connector - QBX-3/8T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details