Aries FilterWorks Socket, Dil, Oscillator; No. Of Contacts Aries 1108800

Description
SOCKET, DIL, OSCILLATOR; No. of Contacts:8Contacts; Connector Type:DIP; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Description
SOCKET, DIL, OSCILLATOR; No. of Contacts:8Contacts; Connector Type:DIP; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aries Socket, DIL, Oscillator (part number 33P9067) is designed to accommodate standard oscillator packages with configurations available in 8 and 14 pin frames. It features a robust construction with a body made from black UL 94V-0 glass-filled nylon and brass alloy pins. The socket is machine insertable and can be stacked end-to-end or side-to-side, providing flexibility in design. The contact material is beryllium copper, with gold plating over nickel for enhanced conductivity and durability. It has a contact current rating of 3 Amps and operates effectively within a temperature range up to 221°F (105°C). The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.100 to 0.146 inches. Recommended PCB hole size is 0.030 inches in diameter, ensuring compatibility with standard circuit board designs. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Aries Socket, DIL, Oscillator (part number 33P9067) is designed to accommodate standard oscillator packages with configurations available in 8 and 14 pin frames. It features a robust construction with a body made from black UL 94V-0 glass-filled nylon and brass alloy pins. The socket is machine insertable and can be stacked end-to-end or side-to-side, providing flexibility in design. The contact material is beryllium copper, with gold plating over nickel for enhanced conductivity and durability. It has a contact current rating of 3 Amps and operates effectively within a temperature range up to 221°F (105°C). The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.100 to 0.146 inches. Recommended PCB hole size is 0.030 inches in diameter, ensuring compatibility with standard circuit board designs. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Socket, Dil, Oscillator; No. Of Contacts Aries - 33P9067 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Dil, Oscillator; No. Of Contacts Aries
33P9067
Socket, Dil, Oscillator; No. Of Contacts Aries 33P9067
SOCKET, DIL, OSCILLATOR; No. of Contacts:8Contacts; Connector Type:DIP; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SOCKET, DIL, OSCILLATOR; No. of Contacts:8Contacts; Connector Type:DIP; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9067
Product Name Socket, Dil, Oscillator; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products