Aries FilterWorks Socket, Dil, Oscillator; No. Of Contacts Aries 1107741

Description
SOCKET, DIL, OSCILLATOR; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIL, OSCILLATOR; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Dil, Oscillator; No. Of Contacts Aries - 33P9066 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Dil, Oscillator; No. Of Contacts Aries
33P9066
Socket, Dil, Oscillator; No. Of Contacts Aries 33P9066
SOCKET, DIL, OSCILLATOR; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SOCKET, DIL, OSCILLATOR; No. of Contacts:14Contacts; Connector Type:DIP; Pitch Spacing:-; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9066
Product Name Socket, Dil, Oscillator; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Plug connector - NPQH-D-Q14-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details