Aries FilterWorks Adaptor, 0.6" To 0.3", 28Way; No. Of Contacts Aries 1107254-28

Description
ADAPTOR, 0.6" TO 0.3", 28WAY; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:1107254 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
ADAPTOR, 0.6" TO 0.3", 28WAY; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:1107254 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, 0.6
Chicago, IL, United States
Adaptor, 0.6" To 0.3", 28Way; No. Of Contacts Aries
34M9982
Adaptor, 0.6" To 0.3", 28Way; No. Of Contacts Aries 34M9982
ADAPTOR, 0.6" TO 0.3", 28WAY; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:1107254 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:NoRoHS Compliant: Yes

ADAPTOR, 0.6" TO 0.3", 28WAY; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:1107254 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M9982
Product Name Adaptor, 0.6" To 0.3", 28Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details