Aries FilterWorks Dip Header, 8 Position, Through Hole; No. Of Contacts Aries 08-600-10

Description
DIP HEADER, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet
Description
DIP HEADER, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Header, 8 Position, Through Hole; No. Of Contacts Aries - 23M8016 - Newark, An Avnet Company
Chicago, IL, United States
Dip Header, 8 Position, Through Hole; No. Of Contacts Aries
23M8016
Dip Header, 8 Position, Through Hole; No. Of Contacts Aries 23M8016
DIP HEADER, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

DIP HEADER, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 23M8016
Product Name Dip Header, 8 Position, Through Hole; No. Of Contacts Aries
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Headers & Wire Housings - G125-MS12005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details