Aries FilterWorks Open Frame Collet Socket, 8 Position, Smd; No. Of Contacts Aries 08-3518-00

Description
OPEN FRAME COLLET SOCKET, 8 POSITION, SMD; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
OPEN FRAME COLLET SOCKET, 8 POSITION, SMD; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Frame Collet Socket, 8 Position, Smd; No. Of Contacts Aries - 23M8015 - Newark, An Avnet Company
Chicago, IL, United States
Open Frame Collet Socket, 8 Position, Smd; No. Of Contacts Aries
23M8015
Open Frame Collet Socket, 8 Position, Smd; No. Of Contacts Aries 23M8015
OPEN FRAME COLLET SOCKET, 8 POSITION, SMD; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes

OPEN FRAME COLLET SOCKET, 8 POSITION, SMD; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8015
Product Name Open Frame Collet Socket, 8 Position, Smd; No. Of Contacts Aries
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Bulkhead Socket - SALE-9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details