Reonix Technologies, LLC Specialized R2A-0004-0000-0100

Description
ANALOG,LTE MODEM, EMAIL/TEXT
Description
ANALOG,LTE MODEM, EMAIL/TEXT
Datasheet
Datasheet Summary
Powered by GS/AI

The R2A-0004-0000-0100 from Quarktwin Technology Ltd. is an autonomous alarm notification device designed for integration with existing SCADA communications. It supports remote access via VPN, MQTT, and ReST protocols, allowing for flexible connectivity options. The device features onboard discrete inputs and outputs, as well as analog inputs, enabling comprehensive monitoring and control capabilities. This model includes 8 discrete inputs, 1 discrete output, and 2 analog inputs with selectable ranges (0-20 mA, 4-20 mA, 0-10/20/30V). It can send notifications through text, email, and voice, with a smartphone app available for configuration on Android and iOS devices. The device is housed in anodized aluminum, measures 4.06,Äù in diameter, and is suitable for mounting on standard 35 mm DIN rails. The R2A-0004-0000-0100 operates within a DC input range of 12-30 volts and is classified for use in Class I, Div 2 areas. It is equipped with an LTE modem compatible with most USA carriers (excluding Verizon) and supports various LTE and UMTS bands. The device is designed for applications in water and wastewater, oil and gas, and utilities, making it a versatile choice for engineers seeking reliable alarm notification solutions.

Datasheet Summary
Powered by GS/AI

The R2A-0004-0000-0100 from Quarktwin Technology Ltd. is an autonomous alarm notification device designed for integration with existing SCADA communications. It supports remote access via VPN, MQTT, and ReST protocols, allowing for flexible connectivity options. The device features onboard discrete inputs and outputs, as well as analog inputs, enabling comprehensive monitoring and control capabilities. This model includes 8 discrete inputs, 1 discrete output, and 2 analog inputs with selectable ranges (0-20 mA, 4-20 mA, 0-10/20/30V). It can send notifications through text, email, and voice, with a smartphone app available for configuration on Android and iOS devices. The device is housed in anodized aluminum, measures 4.06,Äù in diameter, and is suitable for mounting on standard 35 mm DIN rails. The R2A-0004-0000-0100 operates within a DC input range of 12-30 volts and is classified for use in Class I, Div 2 areas. It is equipped with an LTE modem compatible with most USA carriers (excluding Verizon) and supports various LTE and UMTS bands. The device is designed for applications in water and wastewater, oil and gas, and utilities, making it a versatile choice for engineers seeking reliable alarm notification solutions.

Suppliers

Company
Product
Description
Supplier Links
Specialized - R2A-0004-0000-0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ANALOG,LTE MODEM, EMAIL/TEXT

ANALOG,LTE MODEM, EMAIL/TEXT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number R2A-0004-0000-0100
Product Name Specialized
Unlock Full Specs
to access all available technical data