Renold Plc. Corrosion Resistant Roller Chain Zinc Plated Chain

Description
Ideal for applications susceptible to light corrosion, the new plating has one consistent appearance, replacing the yellow and blue chromated versions previously available and delivering the same high levels of corrosion resistance. Every component is plated before assembly and the chain has improved wear resistance under normal loads due to the new surface treatment. Hexavalent chrome free 250 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance Tensile strength is approximately 85% that of standard carbon steel chain
Description
Ideal for applications susceptible to light corrosion, the new plating has one consistent appearance, replacing the yellow and blue chromated versions previously available and delivering the same high levels of corrosion resistance. Every component is plated before assembly and the chain has improved wear resistance under normal loads due to the new surface treatment. Hexavalent chrome free 250 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance Tensile strength is approximately 85% that of standard carbon steel chain

Suppliers

Company
Product
Description
Supplier Links
Corrosion Resistant Roller Chain - Zinc Plated Chain - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Corrosion Resistant Roller Chain
Zinc Plated Chain
Corrosion Resistant Roller Chain Zinc Plated Chain
Ideal for applications susceptible to light corrosion, the new plating has one consistent appearance, replacing the yellow and blue chromated versions previously available and delivering the same high levels of corrosion resistance. Every component is plated before assembly and the chain has improved wear resistance under normal loads due to the new surface treatment. Hexavalent chrome free 250 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance Tensile strength is approximately 85% that of standard carbon steel chain

Ideal for applications susceptible to light corrosion, the new plating has one consistent appearance, replacing the yellow and blue chromated versions previously available and delivering the same high levels of corrosion resistance.

Every component is plated before assembly and the chain has improved wear resistance under normal loads due to the new surface treatment.

  • Hexavalent chrome free
  • 250 hours corrosion protection during salt spray tests to DIN 50021
  • Cold extruded, solid bush and roller delivering maximum Renold performance
  • Plates and rollers shot peened to our exact specifications
  • Wear and fatigue resistance that delivers maximum working life
  • Lubrication that improves wear performance
  • Tensile strength is approximately 85% that of standard carbon steel chain
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Roller Chain
Product Number Zinc Plated Chain
Product Name Corrosion Resistant Roller Chain
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 30573 lbs (? to 13865 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Double Pitch Transmission Chain With Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 1 to 3 inch (25.4 to 76.2 mm)
View Details
0.250
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 700 lbs (317 kg)
View Details
Waste Water Treatment Chain -  - Renold Plc.
Specs
Chain Class / Application Waste water Treatment
View Details