Renold Plc. Right Angle Worm Gearboxes WM Series

Description
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments Replacement for Flender Cavex WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The WormMaster range of products has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges. Please click on the icons below to download our WM Series catalogue or to contact us:
Description
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments Replacement for Flender Cavex WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The WormMaster range of products has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges. Please click on the icons below to download our WM Series catalogue or to contact us:

Suppliers

Company
Product
Description
Supplier Links
Right Angle Worm Gearboxes - WM Series - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Right Angle Worm Gearboxes
WM Series
Right Angle Worm Gearboxes WM Series
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments Replacement for Flender Cavex WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The WormMaster range of products has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges. Please click on the icons below to download our WM Series catalogue or to contact us:

The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW.

  • High torque capacity - compact design
  • Heavy duty version - for demanding applications
  • Variable mounting - design flexibility
  • Unique Holroyd tooth form - high efficiency and product life
  • Motorised and speed reducer versions
  • Adaptability - ideal for hostile environments
  • Replacement for Flender Cavex

WM Series Product Features

  • Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency.
  • Sprag clutch backstop option to prevent drive reversal.
  • Double extension input shaft for use when two or more gear units are driven by one common prime mover.
  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running.
  • Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions.
  • Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft.

The WormMaster range of products has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges.

Please click on the icons below to download our WM Series catalogue or to contact us:

Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Gearboxes and Gearheads
Product Number WM Series
Product Name Right Angle Worm Gearboxes
Gearing Worm
Gear Ratio ? to 4900 (X : 1)
Maximum Input Power ? to 154 HP
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-27.9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.9 (X : 1)
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details