Renold Plc. Right Angle Heavy Duty Worm Gear Unit TW Series

Description
Heavy duty worm gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1500kW. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting Unique Holroyd tooth form provides high efficiency and product life. Optional protection for hostile and arduous environments. Interchangeable with David Brown Radicon Replacement for Flender Cavex TW Series Worm Gear Product Features Phosphor bronze wormwheel rim electron beam welded onto cast iron centre on units up to size 14 to ensure maximum strength under shock load conditions. Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Provision for synthetic lubricants for the transmission of higher torques where a more compact drive package is required. Two piece close grain cast iron gear case for strength and absorption of vibration for quiet running. Sprag clutch backstop option to prevent drive reversals. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Enhanced sealing is available using a grease packed labyrinth system for use in hostile environments.
Description
Heavy duty worm gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1500kW. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting Unique Holroyd tooth form provides high efficiency and product life. Optional protection for hostile and arduous environments. Interchangeable with David Brown Radicon Replacement for Flender Cavex TW Series Worm Gear Product Features Phosphor bronze wormwheel rim electron beam welded onto cast iron centre on units up to size 14 to ensure maximum strength under shock load conditions. Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Provision for synthetic lubricants for the transmission of higher torques where a more compact drive package is required. Two piece close grain cast iron gear case for strength and absorption of vibration for quiet running. Sprag clutch backstop option to prevent drive reversals. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Enhanced sealing is available using a grease packed labyrinth system for use in hostile environments.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Heavy Duty Worm Gear Unit - TW Series - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Right Angle Heavy Duty Worm Gear Unit
TW Series
Right Angle Heavy Duty Worm Gear Unit TW Series
Heavy duty worm gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1500kW. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting Unique Holroyd tooth form provides high efficiency and product life. Optional protection for hostile and arduous environments. Interchangeable with David Brown Radicon Replacement for Flender Cavex TW Series Worm Gear Product Features Phosphor bronze wormwheel rim electron beam welded onto cast iron centre on units up to size 14 to ensure maximum strength under shock load conditions. Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Provision for synthetic lubricants for the transmission of higher torques where a more compact drive package is required. Two piece close grain cast iron gear case for strength and absorption of vibration for quiet running. Sprag clutch backstop option to prevent drive reversals. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Enhanced sealing is available using a grease packed labyrinth system for use in hostile environments.

Heavy duty worm gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1500kW.

  • Heavy duty design for high torque applications.
  • Variety of unit types enables flexibility in design mounting
  • Unique Holroyd tooth form provides high efficiency and product life.
  • Optional protection for hostile and arduous environments.
  • Interchangeable with David Brown Radicon
  • Replacement for Flender Cavex

TW Series Worm Gear Product Features

  • Phosphor bronze wormwheel rim electron beam welded onto cast iron centre on units up to size 14 to ensure maximum strength under shock load conditions.
  • Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency.
  • Provision for synthetic lubricants for the transmission of higher torques where a more compact drive package is required.
  • Two piece close grain cast iron gear case for strength and absorption of vibration for quiet running.
  • Sprag clutch backstop option to prevent drive reversals.
  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • Enhanced sealing is available using a grease packed labyrinth system for use in hostile environments.
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Gearboxes and Gearheads
Product Number TW Series
Product Name Right Angle Heavy Duty Worm Gear Unit
Gearing Worm
Gear Ratio 1 to 2 (X : 1)
Maximum Input Power ? to 2010 HP
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
R10 Sleeve Bearing Mini Motor Gearhead - R10-200-4 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DLC-CE Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details