Renold Plc. Roller Chain - high load / no lubrication required Renold Syno PB Chain

Description
Renold Syno PB Chain For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush. Absolutely no lubrication Highly durable and wear resistant polymer bush – exclusive to Renold Polymer roller tested for impact resistance and load capabilities Can be operated without any lubrication Available in 28B – 40B and ANSI 120 to 200 Ideal for applications where it is not possible or not advisable to lubricate a chain, Renold Syno Polymer Bush chain can be considered for: Outdoor or wash down environments Car assembly plants or steel mills Environments where lubrication may contaminate products Forestry; saw mills or paper mills Textile plants Mixers Environments where lubrication may cause contaminants to stick to the chain and possibly get into bearing areas, seizing up the chain. With a corrosion resistant surface treatment adding to the variety of applications it can cope with, Renold Syno Polymer Bush chain is a truly versatile product.
Description
Renold Syno PB Chain For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush. Absolutely no lubrication Highly durable and wear resistant polymer bush – exclusive to Renold Polymer roller tested for impact resistance and load capabilities Can be operated without any lubrication Available in 28B – 40B and ANSI 120 to 200 Ideal for applications where it is not possible or not advisable to lubricate a chain, Renold Syno Polymer Bush chain can be considered for: Outdoor or wash down environments Car assembly plants or steel mills Environments where lubrication may contaminate products Forestry; saw mills or paper mills Textile plants Mixers Environments where lubrication may cause contaminants to stick to the chain and possibly get into bearing areas, seizing up the chain. With a corrosion resistant surface treatment adding to the variety of applications it can cope with, Renold Syno Polymer Bush chain is a truly versatile product.

Suppliers

Company
Product
Description
Supplier Links
Roller Chain - high load / no lubrication required - Renold Syno PB Chain - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Roller Chain - high load / no lubrication required
Renold Syno PB Chain
Roller Chain - high load / no lubrication required Renold Syno PB Chain
Renold Syno PB Chain For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush. Absolutely no lubrication Highly durable and wear resistant polymer bush – exclusive to Renold Polymer roller tested for impact resistance and load capabilities Can be operated without any lubrication Available in 28B – 40B and ANSI 120 to 200 Ideal for applications where it is not possible or not advisable to lubricate a chain, Renold Syno Polymer Bush chain can be considered for: Outdoor or wash down environments Car assembly plants or steel mills Environments where lubrication may contaminate products Forestry; saw mills or paper mills Textile plants Mixers Environments where lubrication may cause contaminants to stick to the chain and possibly get into bearing areas, seizing up the chain. With a corrosion resistant surface treatment adding to the variety of applications it can cope with, Renold Syno Polymer Bush chain is a truly versatile product.

Renold Syno PB Chain

For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush.

  • Absolutely no lubrication
  • Highly durable and wear resistant polymer bush – exclusive to Renold
  • Polymer roller tested for impact resistance and load capabilities
  • Can be operated without any lubrication
  • Available in 28B – 40B and ANSI 120 to 200

Ideal for applications where it is not possible or not advisable to lubricate a chain, Renold Syno Polymer Bush chain can be considered for:

  • Outdoor or wash down environments
  • Car assembly plants or steel mills
  • Environments where lubrication may contaminate products
  • Forestry; saw mills or paper mills
  • Textile plants
  • Mixers
  • Environments where lubrication may cause contaminants to stick to the chain and possibly get into bearing areas, seizing up the chain.

With a corrosion resistant surface treatment adding to the variety of applications it can cope with, Renold Syno Polymer Bush chain is a truly versatile product.

Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Roller Chain
Product Number Renold Syno PB Chain
Product Name Roller Chain - high load / no lubrication required
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 62944 lbs (? to 28546 kg)
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 89 lbs (40.36 kg)
View Details
Cast Iron Chain 103 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3 inch (76.2 mm)
Maximum Allowable Load 1100 lbs (499 kg)
View Details
Non-standard Series Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details