Renold Plc. Abrasion Resistance Roller Chain Renold Sovereign

Description
ome applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime and all this can be avoided by specifying the chain that's designed for the job. Abrasive environments such as brick and tile manufacture, which are characterised by dust and debris, are perfect examples of applications that demand the inclusion of Renold Sovereign chain. Renold Sovereign includes a particular surface treatment that ensures greatly increased wear resistance. The chain is able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain. APPLICATIONS Agricultural machinery Brick manufacture Ceramics Cementitious environments Metal working Roof tile production FEATURES & BENEFITS Resilient, durable components Up to 3 times longer wear life than standard chain in harsh environments Up to 4 times longer wear life than low maintenance chain in harsh environments. Reduced pin wear Suitable for high speed or heavy load applications Excellent reliability giving reduced maintenance costs Ideal for situations of irregular or restricted maintenance
Description
ome applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime and all this can be avoided by specifying the chain that's designed for the job. Abrasive environments such as brick and tile manufacture, which are characterised by dust and debris, are perfect examples of applications that demand the inclusion of Renold Sovereign chain. Renold Sovereign includes a particular surface treatment that ensures greatly increased wear resistance. The chain is able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain. APPLICATIONS Agricultural machinery Brick manufacture Ceramics Cementitious environments Metal working Roof tile production FEATURES & BENEFITS Resilient, durable components Up to 3 times longer wear life than standard chain in harsh environments Up to 4 times longer wear life than low maintenance chain in harsh environments. Reduced pin wear Suitable for high speed or heavy load applications Excellent reliability giving reduced maintenance costs Ideal for situations of irregular or restricted maintenance

Suppliers

Company
Product
Description
Supplier Links
Abrasion Resistance Roller Chain - Renold Sovereign - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Abrasion Resistance Roller Chain
Renold Sovereign
Abrasion Resistance Roller Chain Renold Sovereign
ome applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime and all this can be avoided by specifying the chain that's designed for the job. Abrasive environments such as brick and tile manufacture, which are characterised by dust and debris, are perfect examples of applications that demand the inclusion of Renold Sovereign chain. Renold Sovereign includes a particular surface treatment that ensures greatly increased wear resistance. The chain is able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain. APPLICATIONS Agricultural machinery Brick manufacture Ceramics Cementitious environments Metal working Roof tile production FEATURES & BENEFITS Resilient, durable components Up to 3 times longer wear life than standard chain in harsh environments Up to 4 times longer wear life than low maintenance chain in harsh environments. Reduced pin wear Suitable for high speed or heavy load applications Excellent reliability giving reduced maintenance costs Ideal for situations of irregular or restricted maintenance

ome applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime and all this can be avoided by specifying the chain that's designed for the job.

Abrasive environments such as brick and tile manufacture, which are characterised by dust and debris, are perfect examples of applications that demand the inclusion of Renold Sovereign chain. Renold Sovereign includes a particular surface treatment that ensures greatly increased wear resistance. The chain is able to withstand the effect of dust and debris infiltrating the bearing areas between pins, bushes and plates, an effect that would quickly grind away a standard specification chain.

APPLICATIONS

  • Agricultural machinery
  • Brick manufacture
  • Ceramics
  • Cementitious environments
  • Metal working
  • Roof tile production

FEATURES & BENEFITS

  • Resilient, durable components
  • Up to 3 times longer wear life than standard chain in harsh environments
  • Up to 4 times longer wear life than low maintenance chain in harsh environments.
  • Reduced pin wear
  • Suitable for high speed or heavy load applications
  • Excellent reliability giving reduced maintenance costs
  • Ideal for situations of irregular or restricted maintenance
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Roller Chain
Product Number Renold Sovereign
Product Name Abrasion Resistance Roller Chain
Chain Class / Application Agricultural Chain; Power Transmission Chain
Chain Pitch 0.5000 to 1 inch (12.7 to 25.4 mm)
Tensile Strength ? to 24998 lbs (? to 11337 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Double Pitch Hollow Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm)
Chain Pitch 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connecting (Snap) pitch, Stainless Steel Roller Chain Type Connecting Link - A 6Y 7-14CHA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
View Details
Roller Chains - 1845732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2.25 inch (57.15 mm)
Rollers Rollers
View Details