Renold Plc. Corrosion Resistant Roller Chain Renold Hydro-Service

Description
Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and stronger, than stainless steel. Each component is mechanically treated prior to assembly to ensure consistent, secure protection. The surface treatment is free of hexavalent chrome, complying with legislation relating to environmental and health & safety considerations. Superior corrosion resistance Last as much as 30 times longer than standard carbon steel Hexavalent chrome free 350 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance
Description
Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and stronger, than stainless steel. Each component is mechanically treated prior to assembly to ensure consistent, secure protection. The surface treatment is free of hexavalent chrome, complying with legislation relating to environmental and health & safety considerations. Superior corrosion resistance Last as much as 30 times longer than standard carbon steel Hexavalent chrome free 350 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance

Suppliers

Company
Product
Description
Supplier Links
Corrosion Resistant  Roller Chain - Renold Hydro-Service - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Corrosion Resistant Roller Chain
Renold Hydro-Service
Corrosion Resistant Roller Chain Renold Hydro-Service
Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and stronger, than stainless steel. Each component is mechanically treated prior to assembly to ensure consistent, secure protection. The surface treatment is free of hexavalent chrome, complying with legislation relating to environmental and health & safety considerations. Superior corrosion resistance Last as much as 30 times longer than standard carbon steel Hexavalent chrome free 350 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance

Renold Hydro-Service chain delivers superior corrosion resistance, lasting as much as 30 times longer than standard carbon steel in applications that have to deal with water or salt spray. It is ideal for wash-down environments. Hydro-Service chain is also more economical, and stronger, than stainless steel.

Each component is mechanically treated prior to assembly to ensure consistent, secure protection. The surface treatment is free of hexavalent chrome, complying with legislation relating to environmental and health & safety considerations.

  • Superior corrosion resistance
  • Last as much as 30 times longer than standard carbon steel
  • Hexavalent chrome free
  • 350 hours corrosion protection during salt spray tests to DIN 50021
  • Cold extruded, solid bush and roller delivering maximum Renold performance
  • Plates and rollers shot peened to our exact specifications
  • Wear and fatigue resistance that delivers maximum working life
  • Lubrication that improves wear performance
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Roller Chain
Product Number Renold Hydro-Service
Product Name Corrosion Resistant Roller Chain
Material Stainless Steel; Steel / Hardened Steel; Zinc/ Nickel Plated
Chain Class / Application Power Transmission Chain; Wet, Humid, Saltwater Applications
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 56200 lbs (? to 25488 kg)
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

Loading Chain(Skid Chain)For Automobile Manufacture -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 3.94 to 15.75 inch (100 to 400 mm)
View Details
Roller Chains - 1463771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
British Standard / ISO Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details