Renold Plc. Right Angle Helical / Bevel / Helical Gearboxes PM Series PB Type

Description
Helical / Bevel / Helical unit available in six unit sizes up to 30kW capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product available from stock components Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PB type - Product Features Heavy duty taper roller bearings fitted for maximum load capacity and long life. Hardened and profile ground helical and spiral bevel gears-gearboxes for quiet running and high efficiency. Speed reducer and motorised unit types. Accepts standard IEC and NEMA motors, B5 and B14 flanges. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft for direct mounting, with plug-in single and double extension output shafts for total design flexibility
Description
Helical / Bevel / Helical unit available in six unit sizes up to 30kW capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product available from stock components Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PB type - Product Features Heavy duty taper roller bearings fitted for maximum load capacity and long life. Hardened and profile ground helical and spiral bevel gears-gearboxes for quiet running and high efficiency. Speed reducer and motorised unit types. Accepts standard IEC and NEMA motors, B5 and B14 flanges. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft for direct mounting, with plug-in single and double extension output shafts for total design flexibility

Suppliers

Company
Product
Description
Supplier Links
Right Angle Helical / Bevel / Helical Gearboxes - PM Series PB Type - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Right Angle Helical / Bevel / Helical Gearboxes
PM Series PB Type
Right Angle Helical / Bevel / Helical Gearboxes PM Series PB Type
Helical / Bevel / Helical unit available in six unit sizes up to 30kW capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. "Rapid Response" lead times on standard product available from stock components Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PB type - Product Features Heavy duty taper roller bearings fitted for maximum load capacity and long life. Hardened and profile ground helical and spiral bevel gears-gearboxes for quiet running and high efficiency. Speed reducer and motorised unit types. Accepts standard IEC and NEMA motors, B5 and B14 flanges. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft for direct mounting, with plug-in single and double extension output shafts for total design flexibility

Helical / Bevel / Helical unit available in six unit sizes up to 30kW capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products.

  • "Rapid Response" lead times on standard product available from stock components
  • Variable mounting - design flexibility
  • High torque unit - compact design
  • Robust construction - suitable for heavy duty applications
  • Adaptability - ideal for hostile environments
  • Innovative design - allows modular extension of power ratio range
  • Motorised and speed reducer versions
  • Long life synthetic lubrication
  • Hollow output shaft design for direct shaft mounting
  • Single and double extension plug-in output shaft for many design options
  • Speed reducer version available for drives requiring free standing gear unit only
  • Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range

PM series - PB type - Product Features

  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • Hardened and profile ground helical and spiral bevel gears-gearboxes for quiet running and high efficiency.
  • Speed reducer and motorised unit types. Accepts standard IEC and NEMA motors, B5 and B14 flanges.
  • One piece close grained cast iron gear case for strength and absorption of vibration for quiet running.
  • Hollow output shaft for direct mounting, with plug-in single and double extension output shafts for total design flexibility
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Gearboxes and Gearheads
Product Number PM Series PB Type
Product Name Right Angle Helical / Bevel / Helical Gearboxes
Gearing Helical; Helical / Bevel / Helical
Gear Ratio ? to 160 (X : 1)
Maximum Input Power ? to 40.21 HP
Reducer Style Motor Mount / Gearhead; Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
Part-turn Gearboxes, IW Mk2 -  - Rotork plc
Specs
Gearing Spur; Worm
View Details
Sesame – PBE Economy Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details