Renold Plc. Corrosion Resistant Roller Chain Nickel Plated Chain

Description
Renold Nickel Plated chain delivers excellent corrosion protection. Ideal for applications such as bottling where spillages can lead to corrosion the specification for this chain is designed to optimise its performance. Every modification is made to push the wear and fatigue resistance to the maximum as well as delivering corrosion resistance. Hexavalent chrome free 400 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance Tensile strength is approximately 85% that of standard carbon steel chain
Description
Renold Nickel Plated chain delivers excellent corrosion protection. Ideal for applications such as bottling where spillages can lead to corrosion the specification for this chain is designed to optimise its performance. Every modification is made to push the wear and fatigue resistance to the maximum as well as delivering corrosion resistance. Hexavalent chrome free 400 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance Tensile strength is approximately 85% that of standard carbon steel chain

Suppliers

Company
Product
Description
Supplier Links
Corrosion Resistant Roller Chain - Nickel Plated Chain - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Corrosion Resistant Roller Chain
Nickel Plated Chain
Corrosion Resistant Roller Chain Nickel Plated Chain
Renold Nickel Plated chain delivers excellent corrosion protection. Ideal for applications such as bottling where spillages can lead to corrosion the specification for this chain is designed to optimise its performance. Every modification is made to push the wear and fatigue resistance to the maximum as well as delivering corrosion resistance. Hexavalent chrome free 400 hours corrosion protection during salt spray tests to DIN 50021 Cold extruded, solid bush and roller delivering maximum Renold performance Plates and rollers shot peened to our exact specifications Wear and fatigue resistance that delivers maximum working life Lubrication that improves wear performance Tensile strength is approximately 85% that of standard carbon steel chain

Renold Nickel Plated chain delivers excellent corrosion protection. Ideal for applications such as bottling where spillages can lead to corrosion the specification for this chain is designed to optimise its performance. Every modification is made to push the wear and fatigue resistance to the maximum as well as delivering corrosion resistance.

  • Hexavalent chrome free
  • 400 hours corrosion protection during salt spray tests to DIN 50021
  • Cold extruded, solid bush and roller delivering maximum Renold performance
  • Plates and rollers shot peened to our exact specifications
  • Wear and fatigue resistance that delivers maximum working life
  • Lubrication that improves wear performance
  • Tensile strength is approximately 85% that of standard carbon steel chain
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Roller Chain
Product Number Nickel Plated Chain
Product Name Corrosion Resistant Roller Chain
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 2 inch (9.53 to 50.8 mm)
Tensile Strength ? to 47770 lbs (? to 21664 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel sus304
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
Cast Iron Chain C102B-K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 4 inch (102 mm)
Maximum Allowable Load 4000 lbs (1814 kg)
View Details
5 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Roller Chain - no lubrication required - Renold Syno - Renold Plc.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength ? to 62944 lbs (? to 28546 kg)
View Details