Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINK CHAIN
RENOLD PLC.
08B1SSS26I -- CHAIN
Renold Plc.
Chain
08B1SSS26I
Description
CHAIN LINK. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
CHAIN LINK. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Chain
79196975
Chain
79196975
CHAIN LINK. FREE 2 YEAR RADWELL WARRANTY
CHAIN LINK. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Link Chain
Product Number
79196975
Product Name
Chain
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Chains
2549952
View Details
Certex UK
Lashing Chain POWERTEX PLC ChainDiameter 16 mm
704101600500090
Specs
Weldless Chain
Jack Chain
View Details
David Round
Load Chains
Specs
Welded Chain
Welded Chain; Passing Link Chain
Material Size
4.63 to 13.5 inch (118 to 343 mm)
Working Load Limit
900 to 10080 lbs (408 to 4571 kg)
View Details
Murphy Industrial Products Inc.
Long Link Chain (Grade 30) - Bumper Mooring Chain
Specs
Welded Chain
Welded Chain; Grade 30 / Proof Coil Chain
Material Size
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Working Load Limit
4500 to 10600 lbs (2041 to 4807 kg)
View Details