Renold Canada Industrial Coupling Rigid

Description
An all steel flanged rigid coupling suitable for all rigid shaft connections Coupling Capacity Maximum bore: 11 inches Features & Benefits All steel construction for use in heavy duty applications Flanged half bodies for a positive shaft connection Maintenance free - no wearing parts Standard Range Comprise Shaft to Shaft All steel half bodies Applications Mixer shaft Line shaft
Datasheet
Description
An all steel flanged rigid coupling suitable for all rigid shaft connections Coupling Capacity Maximum bore: 11 inches Features & Benefits All steel construction for use in heavy duty applications Flanged half bodies for a positive shaft connection Maintenance free - no wearing parts Standard Range Comprise Shaft to Shaft All steel half bodies Applications Mixer shaft Line shaft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Rigid - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Rigid
Industrial Coupling Rigid
An all steel flanged rigid coupling suitable for all rigid shaft connections Coupling Capacity Maximum bore: 11 inches Features & Benefits All steel construction for use in heavy duty applications Flanged half bodies for a positive shaft connection Maintenance free - no wearing parts Standard Range Comprise Shaft to Shaft All steel half bodies Applications Mixer shaft Line shaft

An all steel flanged rigid coupling suitable for all rigid shaft connections

Coupling Capacity

  • Maximum bore: 11 inches

Features & Benefits

  • All steel construction for use in heavy duty applications
  • Flanged half bodies for a positive shaft connection
  • Maintenance free - no wearing parts

Standard Range Comprise

  • Shaft to Shaft
  • All steel half bodies

Applications

  • Mixer shaft
  • Line shaft
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Rigid Couplings
Product Number Rigid
Product Name Industrial Coupling
Material Carbon / Alloy Steel
Units Metric Design Arrangement
Bore 1 0.5512 to 11.42 inch (14 to 290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 5 & 5mm. - S51CYYM050050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.1969 inch (5 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details