Renold Canada Renold Syno

Description
The Renold Syno range sets a new benchmark for roller chain performance with little or no lubrication. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of three different products under the Renold Syno name. Nickel Plated For use in hygiene-sensitive applications Food industry-approved lubricant within the sintered bush Food industry-approved roller coating - a unique feature on any roller chain. Available in boxed 10-foot lengths from 06B to 24B and ANSI 40 to ANSI 100 Simplex and duplex Standard pin diameter Standard roller chain can be exchanged like for like with Renold Syno Nickel Plated chain Even compatible with standard sprockets Syno Nickel Plated chain outlasts any competitor product promoted as low-lube or non-lube. Poly-Steel With no metal bush or roller there is no lubricant required to facilitate metal-on-metal movement. This opens up applications where the chain could even run submerged in water if required. This construction also means the chain is corrosion resistant, light weight and versatile. Attachments can be fitted to the outer plates if required. No lubrication required Can operate in wet conditions, even submerged Lightweight construction Attachments can be added Polymer Bush For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush. Absolutely no lubrication Highly durable and wear resistant polymer bush – exclusive to Renold Polymer roller tested for impact resistance and load capabilities Can be operated without any lubrication Available in 28B – 40B and ANSI 120 to 200 Ideal for applications where it is not possible or not advisable to lubricate a chain Renold Syno Polymer Bush chain can be considered for: Outdoor or wash down environments Car assembly plants or steel mills Environments where lubrication may contaminate products Forestry; saw mills or paper mills Textile plants Mixers Environments where lubrication may cause contaminants to stick to the chain and possibly get into bearing areas, seizing up the chain. With a corrosion resistant surface treatment adding to the variety of applications it can cope with, Renold Syno Polymer Bush chain is a truly versatile product.
Datasheet
Description
The Renold Syno range sets a new benchmark for roller chain performance with little or no lubrication. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of three different products under the Renold Syno name. Nickel Plated For use in hygiene-sensitive applications Food industry-approved lubricant within the sintered bush Food industry-approved roller coating - a unique feature on any roller chain. Available in boxed 10-foot lengths from 06B to 24B and ANSI 40 to ANSI 100 Simplex and duplex Standard pin diameter Standard roller chain can be exchanged like for like with Renold Syno Nickel Plated chain Even compatible with standard sprockets Syno Nickel Plated chain outlasts any competitor product promoted as low-lube or non-lube. Poly-Steel With no metal bush or roller there is no lubricant required to facilitate metal-on-metal movement. This opens up applications where the chain could even run submerged in water if required. This construction also means the chain is corrosion resistant, light weight and versatile. Attachments can be fitted to the outer plates if required. No lubrication required Can operate in wet conditions, even submerged Lightweight construction Attachments can be added Polymer Bush For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush. Absolutely no lubrication Highly durable and wear resistant polymer bush – exclusive to Renold Polymer roller tested for impact resistance and load capabilities Can be operated without any lubrication Available in 28B – 40B and ANSI 120 to 200 Ideal for applications where it is not possible or not advisable to lubricate a chain Renold Syno Polymer Bush chain can be considered for: Outdoor or wash down environments Car assembly plants or steel mills Environments where lubrication may contaminate products Forestry; saw mills or paper mills Textile plants Mixers Environments where lubrication may cause contaminants to stick to the chain and possibly get into bearing areas, seizing up the chain. With a corrosion resistant surface treatment adding to the variety of applications it can cope with, Renold Syno Polymer Bush chain is a truly versatile product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Renold Syno -  - Renold Canada
Ville La Salle, Quebec, Canada
Renold Syno
Renold Syno
The Renold Syno range sets a new benchmark for roller chain performance with little or no lubrication. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of three different products under the Renold Syno name. Nickel Plated For use in hygiene-sensitive applications Food industry-approved lubricant within the sintered bush Food industry-approved roller coating - a unique feature on any roller chain. Available in boxed 10-foot lengths from 06B to 24B and ANSI 40 to ANSI 100 Simplex and duplex Standard pin diameter Standard roller chain can be exchanged like for like with Renold Syno Nickel Plated chain Even compatible with standard sprockets Syno Nickel Plated chain outlasts any competitor product promoted as low-lube or non-lube. Poly-Steel With no metal bush or roller there is no lubricant required to facilitate metal-on-metal movement. This opens up applications where the chain could even run submerged in water if required. This construction also means the chain is corrosion resistant, light weight and versatile. Attachments can be fitted to the outer plates if required. No lubrication required Can operate in wet conditions, even submerged Lightweight construction Attachments can be added Polymer Bush For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush. Absolutely no lubrication Highly durable and wear resistant polymer bush – exclusive to Renold Polymer roller tested for impact resistance and load capabilities Can be operated without any lubrication Available in 28B – 40B and ANSI 120 to 200 Ideal for applications where it is not possible or not advisable to lubricate a chain Renold Syno Polymer Bush chain can be considered for: Outdoor or wash down environments Car assembly plants or steel mills Environments where lubrication may contaminate products Forestry; saw mills or paper mills Textile plants Mixers Environments where lubrication may cause contaminants to stick to the chain and possibly get into bearing areas, seizing up the chain. With a corrosion resistant surface treatment adding to the variety of applications it can cope with, Renold Syno Polymer Bush chain is a truly versatile product.

The Renold Syno range sets a new benchmark for roller chain performance with little or no lubrication. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of three different products under the Renold Syno name.
Nickel Plated

  • For use in hygiene-sensitive applications
  • Food industry-approved lubricant within the sintered bush
  • Food industry-approved roller coating - a unique feature on any roller chain.
  • Available in boxed 10-foot lengths from 06B to 24B and ANSI 40 to ANSI 100
  • Simplex and duplex
  • Standard pin diameter
  • Standard roller chain can be exchanged like for like with Renold Syno Nickel Plated chain
  • Even compatible with standard sprockets

Syno Nickel Plated chain outlasts any competitor product promoted as low-lube or non-lube.
Poly-Steel

With no metal bush or roller there is no lubricant required to facilitate metal-on-metal movement. This opens up applications where the chain could even run submerged in water if required.

This construction also means the chain is corrosion resistant, light weight and versatile. Attachments can be fitted to the outer plates if required.

  • No lubrication required
  • Can operate in wet conditions, even submerged
  • Lightweight construction
  • Attachments can be added

Polymer Bush
For higher loads and more heavy-duty applications, the Renold Syno range takes on the serious business of wear and fatigue resistance through the addition of a polymer sleeve between the pin and bush.

  • Absolutely no lubrication
  • Highly durable and wear resistant polymer bush – exclusive to Renold
  • Polymer roller tested for impact resistance and load capabilities
  • Can be operated without any lubrication
  • Available in 28B – 40B and ANSI 120 to 200

Ideal for applications where it is not possible or not advisable to lubricate a chain

Renold Syno Polymer Bush chain can be considered for:

  • Outdoor or wash down environments
  • Car assembly plants or steel mills
  • Environments where lubrication may contaminate products
  • Forestry; saw mills or paper mills
  • Textile plants
  • Mixers

Environments where lubrication may cause contaminants to stick to the chain and possibly get into bearing areas, seizing up the chain.
With a corrosion resistant surface treatment adding to the variety of applications it can cope with, Renold Syno Polymer Bush chain is a truly versatile product.

Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Roller Chain
Product Name Renold Syno
Material Steel / Hardened Steel
ANSI Pitch 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2"); 200 (2 1/2")
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 0.5000 to 1.5 inch (12.7 to 38.1 mm)
Tensile Strength 3125 to 156250 lbs (1417 to 70862 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Multile Plate Bearing Pin Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 1.18 to 4.33 inch (30 to 110 mm)
Tensile Strength 4496 to 281000 lbs (2039 to 127438 kg)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Roller Chains - 6125098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
British Standard Roller Chains - 12B-3 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 0.7500 inch (19.05 mm)
Rollers Rollers
# of Strands Triple
View Details