Rennsteig Tools, Inc. Rennsteig 624 1598 3 01 RT Crimping Die Tool for Delphi HES 1.6 Regular Wall Connectors 624 1598 3 01 RT

Description
Rennsteig 624 1598 3 01 RT Crimp Die Tools Delphi No. 13860274 Category: Crimpers Manufacturer: Rennsteig Tools Series: HES Series Contact Size: 16 Cable Type: GXL/SXL Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area Use with Delphi HES GXL/SXL terminals
Request a Quote
Description
Rennsteig 624 1598 3 01 RT Crimp Die Tools Delphi No. 13860274 Category: Crimpers Manufacturer: Rennsteig Tools Series: HES Series Contact Size: 16 Cable Type: GXL/SXL Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area Use with Delphi HES GXL/SXL terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rennsteig 624 1598 3 01 RT Crimping Die Tool is designed specifically for use with Delphi HES 1.6 Regular Wall connectors. It is compatible with various terminal part numbers including 13690835, 13690838, and 13663718, among others. The tool accommodates wire sizes ranging from AWG 20 to AWG 14, with corresponding cross-sectional areas from 0.5 mm² to 2.0 mm². The crimping specifications include precise measurements for crimp height and width, ensuring reliable connections. The tool is part of the Rennsteig Crimp System, which is known for its quality and performance in crimping applications. This product is suitable for engineers looking for a reliable crimping solution for Delphi HES terminals.

Datasheet Summary
Powered by GS/AI

The Rennsteig 624 1598 3 01 RT Crimping Die Tool is designed specifically for use with Delphi HES 1.6 Regular Wall connectors. It is compatible with various terminal part numbers including 13690835, 13690838, and 13663718, among others. The tool accommodates wire sizes ranging from AWG 20 to AWG 14, with corresponding cross-sectional areas from 0.5 mm² to 2.0 mm². The crimping specifications include precise measurements for crimp height and width, ensuring reliable connections. The tool is part of the Rennsteig Crimp System, which is known for its quality and performance in crimping applications. This product is suitable for engineers looking for a reliable crimping solution for Delphi HES terminals.

Suppliers

Company
Product
Description
Supplier Links
Rennsteig 624 1598 3 01 RT Crimping Die Tool for Delphi HES 1.6 Regular Wall Connectors - 389 - Waytek, Inc.
Chanhassen, MN, United States
Rennsteig 624 1598 3 01 RT Crimping Die Tool for Delphi HES 1.6 Regular Wall Connectors
389
Rennsteig 624 1598 3 01 RT Crimping Die Tool for Delphi HES 1.6 Regular Wall Connectors 389
Rennsteig 624 1598 3 01 RT Crimp Die Tools Delphi No. 13860274 Category: Crimpers Manufacturer: Rennsteig Tools Series: HES Series Contact Size: 16 Cable Type: GXL/SXL Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area Use with Delphi HES GXL/SXL terminals
  • Rennsteig 624 1598 3 01 RT Crimp Die Tools
  • Delphi No. 13860274
  • Category: Crimpers
  • Manufacturer: Rennsteig Tools
  • Series: HES Series
  • Contact Size: 16
  • Cable Type: GXL/SXL
  • Higher current carrying capability through superior material
  • Stainless steel, nickel-plated terminals provide stability and protection to contact interface area
  • Use with Delphi HES GXL/SXL terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 389
Product Name Rennsteig 624 1598 3 01 RT Crimping Die Tool for Delphi HES 1.6 Regular Wall Connectors
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 25 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Insertion, Extraction - 2243-SB120-HDL-RED-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
Stripping tool - 206-1125 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers