Rennsteig Tools, Inc. Rennsteig 624 1597 3 01 RT Crimping Die Tool for Delphi HES 1.6 Thin Wall Connectors 624 1597 3 01 RT

Description
Rennsteig 624 1597 3 01 RT Crimp Die Tools Delphi No. 13853877 Category: Aptiv HES Connectors Manufacturer: Rennsteig Tools Series: HES Series Contact Size: 16 Cable Type: TXL Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area Use with Delphi HES TXL terminals
Request a Quote
Description
Rennsteig 624 1597 3 01 RT Crimp Die Tools Delphi No. 13853877 Category: Aptiv HES Connectors Manufacturer: Rennsteig Tools Series: HES Series Contact Size: 16 Cable Type: TXL Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area Use with Delphi HES TXL terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rennsteig 624 1597 3 01 RT Crimping Die Tool is designed specifically for use with Delphi HES 1.6 thin wall connectors. It is compatible with Delphi part number 13853877 and is categorized under Aptiv HES connectors. This tool is suitable for contact size 16 and is intended for use with TXL cable types. The crimping die tool is constructed from high-quality materials, ensuring a higher current carrying capability and providing stability and protection to the contact interface area through its stainless steel, nickel-plated terminals. This tool is essential for engineers looking for reliable crimping solutions for Delphi HES TXL terminals.

Datasheet Summary
Powered by GS/AI

The Rennsteig 624 1597 3 01 RT Crimping Die Tool is designed specifically for use with Delphi HES 1.6 thin wall connectors. It is compatible with Delphi part number 13853877 and is categorized under Aptiv HES connectors. This tool is suitable for contact size 16 and is intended for use with TXL cable types. The crimping die tool is constructed from high-quality materials, ensuring a higher current carrying capability and providing stability and protection to the contact interface area through its stainless steel, nickel-plated terminals. This tool is essential for engineers looking for reliable crimping solutions for Delphi HES TXL terminals.

Suppliers

Company
Product
Description
Supplier Links
Rennsteig 624 1597 3 01 RT Crimping Die Tool for Delphi HES 1.6 Thin Wall Connectors - 388 - Waytek, Inc.
Chanhassen, MN, United States
Rennsteig 624 1597 3 01 RT Crimping Die Tool for Delphi HES 1.6 Thin Wall Connectors
388
Rennsteig 624 1597 3 01 RT Crimping Die Tool for Delphi HES 1.6 Thin Wall Connectors 388
Rennsteig 624 1597 3 01 RT Crimp Die Tools Delphi No. 13853877 Category: Aptiv HES Connectors Manufacturer: Rennsteig Tools Series: HES Series Contact Size: 16 Cable Type: TXL Higher current carrying capability through superior material Stainless steel, nickel-plated terminals provide stability and protection to contact interface area Use with Delphi HES TXL terminals
  • Rennsteig 624 1597 3 01 RT Crimp Die Tools
  • Delphi No. 13853877
  • Category: Aptiv HES Connectors
  • Manufacturer: Rennsteig Tools
  • Series: HES Series
  • Contact Size: 16
  • Cable Type: TXL
  • Higher current carrying capability through superior material
  • Stainless steel, nickel-plated terminals provide stability and protection to contact interface area
  • Use with Delphi HES TXL terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 388
Product Name Rennsteig 624 1597 3 01 RT Crimping Die Tool for Delphi HES 1.6 Thin Wall Connectors
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 6 AUTO - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Positioner / Insert for Hand Crimp Tool - Z80-291 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Crimpers - 1304G30 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details