Renesas Electronics Corporation Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas ZSSC5101BE4T

Description
SENSOR CONDITIONER, AEC-Q100, SSOP-14; Bandwidth:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR CONDITIONER, AEC-Q100, SSOP-14; Bandwidth:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas - 45AC8070 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas
45AC8070
Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas 45AC8070
SENSOR CONDITIONER, AEC-Q100, SSOP-14; Bandwidth:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes

SENSOR CONDITIONER, AEC-Q100, SSOP-14; Bandwidth:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8070
Product Name Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1000MHz Rf Amplifier - 860-D10040180GTH - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type SOT-115J
View Details
2.3GHZ 2.7GHZ Rf Amplifier - 860-BGM15HA12E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
6 suppliers