Renesas Electronics Corporation Sensor Conditioner, Qfn-24; Bandwidth Renesas ZSSC4161BE2W

Description
SENSOR CONDITIONER, QFN-24; Bandwidth:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Amplifier Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes
Datasheet
Description
SENSOR CONDITIONER, QFN-24; Bandwidth:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Amplifier Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conditioner, Qfn-24; Bandwidth Renesas - 45AC8069 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conditioner, Qfn-24; Bandwidth Renesas
45AC8069
Sensor Conditioner, Qfn-24; Bandwidth Renesas 45AC8069
SENSOR CONDITIONER, QFN-24; Bandwidth:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Amplifier Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

SENSOR CONDITIONER, QFN-24; Bandwidth:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Amplifier Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8069
Product Name Sensor Conditioner, Qfn-24; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers