Renesas Electronics Corporation Sensor Conditioner, Aec-Q100, Qfn-24; Bandwidth Renesas ZSSC4151AE2W

Description
SENSOR CONDITIONER, AEC-Q100, QFN-24; Bandwidth:1kHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR CONDITIONER, AEC-Q100, QFN-24; Bandwidth:1kHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conditioner, Aec-Q100, Qfn-24; Bandwidth Renesas - 45AC8068 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conditioner, Aec-Q100, Qfn-24; Bandwidth Renesas
45AC8068
Sensor Conditioner, Aec-Q100, Qfn-24; Bandwidth Renesas 45AC8068
SENSOR CONDITIONER, AEC-Q100, QFN-24; Bandwidth:1kHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes

SENSOR CONDITIONER, AEC-Q100, QFN-24; Bandwidth:1kHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8068
Product Name Sensor Conditioner, Aec-Q100, Qfn-24; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGM7LLMH4C15EE6340XUSA1 - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Comparators - 54LS85LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type 20-CLCC
View Details
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details