Renesas Electronics Corporation Sensor Conditioner, Aec-Q100, Ssop-20; Bandwidth Renesas ZSSC3170EA2T

Description
SENSOR CONDITIONER, AEC-Q100, SSOP-20; Bandwidth:-; Supply Voltage Min:7V; Supply Voltage Max:18V; Amplifier Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR CONDITIONER, AEC-Q100, SSOP-20; Bandwidth:-; Supply Voltage Min:7V; Supply Voltage Max:18V; Amplifier Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conditioner, Aec-Q100, Ssop-20; Bandwidth Renesas - 45AC8067 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conditioner, Aec-Q100, Ssop-20; Bandwidth Renesas
45AC8067
Sensor Conditioner, Aec-Q100, Ssop-20; Bandwidth Renesas 45AC8067
SENSOR CONDITIONER, AEC-Q100, SSOP-20; Bandwidth:-; Supply Voltage Min:7V; Supply Voltage Max:18V; Amplifier Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

SENSOR CONDITIONER, AEC-Q100, SSOP-20; Bandwidth:-; Supply Voltage Min:7V; Supply Voltage Max:18V; Amplifier Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8067
Product Name Sensor Conditioner, Aec-Q100, Ssop-20; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
3.5GHz Rf Amplifier - 860-QM52042TR13-5K - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
 - LT1395CS5#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Current Sense Amplifier; Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23-5
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers