Renesas Electronics Corporation Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas ZSC31150GAG1-T

Description
SENSOR CONDITIONER, AEC-Q100, SSOP-14; Bandwidth:5kHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
Datasheet
Description
SENSOR CONDITIONER, AEC-Q100, SSOP-14; Bandwidth:5kHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas - 45AC8064 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas
45AC8064
Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas 45AC8064
SENSOR CONDITIONER, AEC-Q100, SSOP-14; Bandwidth:5kHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

SENSOR CONDITIONER, AEC-Q100, SSOP-14; Bandwidth:5kHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8064
Product Name Sensor Conditioner, Aec-Q100, Ssop-14; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
45 - 1794 MHz, 23 dB Gain, GaAs/GaN Power Doubler Module - QPA3390 - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type 9 Pin MCM
View Details
Op Amps - 1906338P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SO
View Details
Analog - MTLT1016QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details