Renesas Electronics Corporation Sensor Conditioner, Aec-Q100, Ssop-16; Bandwidth Renesas ZSC31050FAG1-T

Description
SENSOR CONDITIONER, AEC-Q100, SSOP-16; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR CONDITIONER, AEC-Q100, SSOP-16; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conditioner, Aec-Q100, Ssop-16; Bandwidth Renesas - 45AC8062 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conditioner, Aec-Q100, Ssop-16; Bandwidth Renesas
45AC8062
Sensor Conditioner, Aec-Q100, Ssop-16; Bandwidth Renesas 45AC8062
SENSOR CONDITIONER, AEC-Q100, SSOP-16; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

SENSOR CONDITIONER, AEC-Q100, SSOP-16; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8062
Product Name Sensor Conditioner, Aec-Q100, Ssop-16; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
12.5MHZ Operational Amplifier IC - 687-LT1124CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Dual Linear Comparator IC - 692-ALD2302APA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
View Details
2 suppliers