Renesas Electronics Corporation Sensor Signal Conditioner, Sop-8; Bandwidth Renesas ZSC31015EIG1-T

Description
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas - 45AC8061 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas
45AC8061
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas 45AC8061
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8061
Product Name Sensor Signal Conditioner, Sop-8; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
0.6 - 5 GHz High Linearity Pre-Driver - QPA9442 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMT Laminate
View Details
12.5MHZ Operational Amplifier IC - 687-LT1124CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers