Renesas Electronics Corporation Sensor Signal Conditioner, Sop-8; Bandwidth Renesas ZSC31015EEG1-T

Description
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas - 45AC8060 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas
45AC8060
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas 45AC8060
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes

SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8060
Product Name Sensor Signal Conditioner, Sop-8; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
28 GHz Rf Amplifier - 860-CMD262 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
200KHZ Operational Amplifier IC - 687-LT1078IN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Linear Comparator IC - 692-ALD1766GPA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
View Details