Renesas Electronics Corporation Sensor Signal Conditioner, Sop-8; Bandwidth Renesas ZSC31010CEG1-T

Description
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas - 45AC8057 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas
45AC8057
Sensor Signal Conditioner, Sop-8; Bandwidth Renesas 45AC8057
SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes

SENSOR SIGNAL CONDITIONER, SOP-8; Bandwidth:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-50°C; Operating Temperature Max:150°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 45AC8057
Product Name Sensor Signal Conditioner, Sop-8; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4.2GHZ Rf Amplifier - 860-BGA9V1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Analog - MTLM111QLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details