ZMOD4510 - Gas Sensor Evaluation Board
Win Source Part Number: 1017548-ZMOD4510-EVK
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Interface: USB
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: ZMOD4510
Sensor Type: Gas
Voltage - Supply: 1.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Renesas Electronics America Inc
Other Names: ZMOD4510-EVK,800-433
Base Product Number: ZMOD4510
EVAL KIT, TVOC/INDOOR AIR QUALITY SENSOR ROHS COMPLIANT: YES
EVK OAQ INTEGRATED SENSOR W/I2C
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 800-4331-ND | 1017548-ZMOD4510-EVK-HC | 52AH4643 | ZMOD4510-EVK-HC |
| Product Name | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Eval Kit, Tvoc/indoor Air Quality Sensor Rohs Compliant Renesas | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Ports | USB |