Renesas Electronics Corporation Angle, Linear Position Measuring ZMID5202AE1R

Description
SENSOR ROTARY 360DEG SMD
Request a Quote Datasheet
Description
SENSOR ROTARY 360DEG SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1833-1014-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1833-1014-2-ND
Angle, Linear Position Measuring 1833-1014-2-ND
SENSOR ROTARY 360DEG SMD

SENSOR ROTARY 360DEG SMD

Buy Now Datasheet
Angle, Linear Position Measuring - 1833-1014-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1833-1014-1-ND
Angle, Linear Position Measuring 1833-1014-1-ND
SENSOR ROTARY 360DEG SMD

SENSOR ROTARY 360DEG SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1833-1014-2-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - A1262LLHLX-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details