The ZL9117M is a 17A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9117M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or via PMBus. This high-efficiency power module is capable of delivering 17A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations.
The ZL9117M features auto-compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities.
The ZL9117M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9117M is RoHS compliant.
For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.
DC DC CONVERTER 0.6-3.6V 17A Product overview: ZL9117MBIRZ from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 17A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 17A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZL9117MBIRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 904298-ZL9117MBIRZ
Series: ZL9117M
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - 17A 4.5V - 13.2V Input
Package: 21-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: ZL9117
Categories: Power Supplies - Board Mount
Case / Package: 21-QFN (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | ZL9117MBIRZ | 132-ZL9117MBIRZ | 904298-ZL9117MBIRZ |
| Product Name | Digital DC/DC PMBus 17A Module | 3.6V 17A DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - ZL9117MBIRZ |
| Package Type | Other; MODULE21 | Other; Tray | Other; 21-QFN (15x15) |