Renesas Electronics Corporation Digital DC/DC PMBus 17A Module ZL9117MAIRZ

Description
The ZL9117M is a 17A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9117M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or via PMBus. This high-efficiency power module is capable of delivering 17A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations. The ZL9117M features auto-compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities. The ZL9117M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9117M is RoHS compliant. For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.
Request a Quote Datasheet
Description
The ZL9117M is a 17A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9117M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or via PMBus. This high-efficiency power module is capable of delivering 17A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations. The ZL9117M features auto-compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities. The ZL9117M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9117M is RoHS compliant. For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital DC/DC PMBus 17A Module - ZL9117MAIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Digital DC/DC PMBus 17A Module
ZL9117MAIRZ
Digital DC/DC PMBus 17A Module ZL9117MAIRZ
The ZL9117M is a 17A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9117M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or via PMBus. This high-efficiency power module is capable of delivering 17A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations. The ZL9117M features auto-compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities. The ZL9117M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9117M is RoHS compliant. For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.

The ZL9117M is a 17A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9117M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or via PMBus. This high-efficiency power module is capable of delivering 17A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations.
The ZL9117M features auto-compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities.
The ZL9117M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9117M is RoHS compliant.
For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.

Supplier's Site Datasheet
3.6V 61W DC-DC Converter IC - 132-ZL9117MAIRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 61W DC-DC Converter IC
132-ZL9117MAIRZ
3.6V 61W DC-DC Converter IC 132-ZL9117MAIRZ
DC DC CONVERTER 0.6-3.6V 61W Product overview: ZL9117MAIRZ from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 61W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 61W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZL9117MAIRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-3.6V 61W Product overview: ZL9117MAIRZ from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 61W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 61W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ZL9117MAIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ZL9117MAIRZ - 904297-ZL9117MAIRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZL9117MAIRZ
904297-ZL9117MAIRZ
Power Supplies Board Mount DCDC Converters - ZL9117MAIRZ 904297-ZL9117MAIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 904297-ZL9117MAIRZ Series: ZL9117M Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - 17A 4.5V - 13.2V Input Package: 21-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: ZL9117 Categories: Power Supplies - Board Mount Case / Package: 21-QFN (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 904297-ZL9117MAIRZ
Series: ZL9117M
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - 17A 4.5V - 13.2V Input
Package: 21-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: ZL9117
Categories: Power Supplies - Board Mount
Case / Package: 21-QFN (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number ZL9117MAIRZ 132-ZL9117MAIRZ 904297-ZL9117MAIRZ
Product Name Digital DC/DC PMBus 17A Module 3.6V 61W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ZL9117MAIRZ
Package Type Other; MODULE21 Other; Tray Other; 21-QFN (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.2A Step-Down DC-DC Converter IC - 739-LTC1879EGN#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 10 volts
IOUT 1.2 amps
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details