Renesas Electronics Corporation Digital DC/DC PMBus 12A Module ZL9101MBIRZ

Description
The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9101M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or through PMBus. This high-efficiency power module is capable of delivering 12A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations. The ZL9101M features auto compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities. The ZL9101M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9101M is RoHS compliant. For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.
Request a Quote Datasheet
Description
The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9101M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or through PMBus. This high-efficiency power module is capable of delivering 12A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations. The ZL9101M features auto compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities. The ZL9101M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9101M is RoHS compliant. For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital DC/DC PMBus 12A Module - ZL9101MBIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Digital DC/DC PMBus 12A Module
ZL9101MBIRZ
Digital DC/DC PMBus 12A Module ZL9101MBIRZ
The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9101M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or through PMBus. This high-efficiency power module is capable of delivering 12A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations. The ZL9101M features auto compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities. The ZL9101M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9101M is RoHS compliant. For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.

The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9101M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or through PMBus. This high-efficiency power module is capable of delivering 12A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations.
The ZL9101M features auto compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities.
The ZL9101M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9101M is RoHS compliant.
For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ZL9101MBIRZ - 904296-ZL9101MBIRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ZL9101MBIRZ
904296-ZL9101MBIRZ
Power Supplies Board Mount DCDC Converters - ZL9101MBIRZ 904296-ZL9101MBIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 904296-ZL9101MBIRZ Series: ZL9101M Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.54 ~ 3.6V - - 12A 4.5V - 13.2V Input Package: 21-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: ZL9101 Categories: Power Supplies - Board Mount Case / Package: 21-QFN (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 904296-ZL9101MBIRZ
Series: ZL9101M
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.54 ~ 3.6V - - 12A 4.5V - 13.2V Input
Package: 21-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: ZL9101
Categories: Power Supplies - Board Mount
Case / Package: 21-QFN (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ZL9101MBIRZ 904296-ZL9101MBIRZ
Product Name Digital DC/DC PMBus 12A Module Power Supplies Board Mount DCDC Converters - ZL9101MBIRZ
Package Type Other; MODULE21 Other; 21-QFN (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1314434-PT5061A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 4.75 to 11 volts
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details
DC-DC Converters - 1238413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details