The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This power module has built-in auto-compensation algorithms, which eliminate the need for manual compensation design work. The ZL9101M operates over a wide input voltage range and supports an output voltage range of 0.6V to 3.6V, which can be set by external resistors or through PMBus. This high-efficiency power module is capable of delivering 12A. Only bulk input and output capacitors are needed to finish the design. The output voltage can be precisely regulated to as low as 0.6V with ±1% output voltage regulation over line, load, and temperature variations.
The ZL9101M features auto compensation, internal soft-start, auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities.
The ZL9101M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount equipment. The ZL9101M is RoHS compliant.
For PMBus operation, it is recommended to tie the Enable pin (EN) to SGND.
Manufacturer: Renesas Electronics America
Win Source Part Number: 904295-ZL9101MAIRZ
Series: ZL9101M
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.54 ~ 3.6V - - 12A 4.5V - 13.2V Input
Package: 21-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: ZL9101
Categories: Power Supplies - Board Mount
Case / Package: 21-QFN (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Renesas Electronics Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | ZL9101MAIRZ | 904295-ZL9101MAIRZ |
| Product Name | Digital DC/DC PMBus 12A Module | Power Supplies Board Mount DCDC Converters - ZL9101MAIRZ |
| Package Type | Other; MODULE21 | Other; 21-QFN (15x15) |