Manufacturer: Intersil
Win Source Part Number: 800370-ZL6100ALAFT
Series: Digital-DC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.4MHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Supply Voltage: 3 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Family Name: ZL6100
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (6x6)
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): R1225N502D; TPS40101RGETG4; R1224N332H; MAX1762EUB+T;
Introduction Date: March 25, 2009
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER
IC REG CTRLR BUCK PMBUS 36QFN
IC REG CTRLR BUCK PMBUS 36QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 800370-ZL6100ALAFT | ZL6100ALAFT | ZL6100ALAFT | ZL6100ALAFT | ZL6100ALAFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL6100ALAFT | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking | |||
| fsw | 200 to 1400 kHz | 200 to 1400 kHz | 200 kHz | 200 to 1400 kHz |