Win Source Part Number: 1202968-ZL6100ALAF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Digital-DC™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.4MHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ZL6100
Product Status: Obsolete
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER
IC REG CTRLR BUCK PMBUS 36QFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1202968-ZL6100ALAF | ZL6100ALAF | ZL6100ALAF | ZL6100ALAF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; Tube | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking | ||
| fsw | 200 to 1400 kHz | 200 to 1400 kHz | 200 to 1400 kHz |