Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 36-WFQFN Exposed Pad
IC REG BUCK PROG 6A 36TQFN
IC REG BUCK PROG 6A 36TQFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 36-WFQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL2106ALCNT-ND | ZL2106ALCNT | ZL2106ALCNT | ZL2106ALCNT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 36-WFQFN Exposed Pad | Other; 36-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5 volts | 0.6000 volts | 0.6000 to 5 volts |