The ZL2106 is a 6A digital-DC synchronous step-down DC/DC converter with integrated MOSFET switches, capable of delivering an output voltage from 0.54V to 5.5V from an input voltage of 4.5V to 14V. It features a 36-lead QFN package measuring 6mm x 6mm and supports I2C/SMBus with PMBus compatibility, internal non-volatile memory, and digital power management functions such as sequencing, margining, and tracking. The device includes overcurrent, overvoltage, and thermal protection, and operates with switching frequencies configurable via an internal PLL. Output voltage accuracy is specified at ±1%.
IC REG BUCK PROG 0.6V 6A 36TQFN Product overview: ZL2106ALCN from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.6V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.6V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ZL2106ALCN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-ZL2106ALCN |
| Product Name | Buck 0.6V 6A Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |
| Output Voltage | 0.6000 volts |
| Input Voltage | 5.5 volts |