Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 36-VFQFN Exposed Pad
IC REG BUCK PROG 6A 36QFN
IC REG BUCK PROG 6A 36QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 36-VFQFN Exposed Pad
Switching Voltage Regulators 6A DIGTL DC-DC CNVRT W/DDC TR1K
IC REG BUCK PROG 0.6V 6A 36QFN
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ZL2106ALCFTKTR-ND | ZL2106ALCFTK | ZL2106ALCFTK | ZL2106ALCFTK | ZL2106ALCFTK | ZL2106ALCFTK |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 volts | 0.6000 to 5 volts | 0.6000 volts |