Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1317265-ZL2105ALNFT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 100
Mounting: Surface Mount
Current - Output: 3A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 36-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ZL2105
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 36-VFQFN Exposed Pad
IC REG BUCK PROG 3A 36QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 36-VFQFN Exposed Pad
IC REG BUCK PROG 3A 36QFN
Switching Voltage Regulators 3A DIGTL DC-DC CONVERTER
IC REG BUCK PROG 0.6V 3A 36QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317265-ZL2105ALNFT | ZL2105ALNFT-ND | ZL2105ALNFT | ZL2105ALNFT | ZL2105ALNFT | ZL2105ALNFT | ZL2105ALNFT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz |