Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 36-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 36-VFQFN Exposed Pad
Switching Voltage Regulators 3A DIGTL DC-DC CONVERTER
IC REG BUCK PROG 0.6V 3A 36QFN
IC REG BUCK PROG 3A 36QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL2105ALNF-ND | ZL2105ALNF | ZL2105ALNF | ZL2105ALNF | ZL2105ALNF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts | 0.6000 volts |