IC REG BUCK PROG 3A 36QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 36-VFQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL2103ALAFT | ZL2103ALAFT |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 3 amps | 3 amps |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz |
| Output Voltage Type | Fixed; Programmable | |
| Package Type | Other; 36-VFQFN Exposed Pad |