Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.2V, 1.5V, 3.3V) 1 Output 6A 36-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 36QFN
IC REG BUCK ADJ/PROG 6A 36QFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.2V, 1.5V, 3.3V) 1 Output 6A 36-VFQFN Exposed Pad
Switching Voltage Regulators 6A DIGTL DC-DC CNVRT W/DDC & AUTO COMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL2101ALAFTK-ND | ZL2101ALAFTK | ZL2101ALAFTK | ZL2101ALAFTK | ZL2101ALAFTK |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 volts | 0.6000 to 5 volts |