Renesas Electronics Corporation 6A Digital Synchronous Step-Down DC/DC Converter with Auto Compensation ZL2101ALAF

Description
The ZL2101 is a 6A digital converter with auto compensation and integrated power management that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution.brbr The ZL2101 can provide an output voltage from 0.54V to 5.5V (with margin) from an input voltage between 4.5V and 14V. Internal low rsubDS(ON)/sub synchronous power MOSFETs enable the ZL2101 to deliver continuous loads up to 6A with high efficiency. An internal Schottky bootstrap diode reduces discrete component count. The ZL2101 also supports phase spreading to reduce system input capacitance.brbr Power management features such as digital soft-start delay and ramp, sequencing, tracking, and margining can be configured by simple pin-strapping or through an on-chip serial port. The ZL2101 uses the PMBus™ protocol for communication with a host controller and the Digital-DC bus for interoperability between other Zilker Labs devices.
Request a Quote Datasheet
Description
The ZL2101 is a 6A digital converter with auto compensation and integrated power management that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution.brbr The ZL2101 can provide an output voltage from 0.54V to 5.5V (with margin) from an input voltage between 4.5V and 14V. Internal low rsubDS(ON)/sub synchronous power MOSFETs enable the ZL2101 to deliver continuous loads up to 6A with high efficiency. An internal Schottky bootstrap diode reduces discrete component count. The ZL2101 also supports phase spreading to reduce system input capacitance.brbr Power management features such as digital soft-start delay and ramp, sequencing, tracking, and margining can be configured by simple pin-strapping or through an on-chip serial port. The ZL2101 uses the PMBus™ protocol for communication with a host controller and the Digital-DC bus for interoperability between other Zilker Labs devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A Digital Synchronous Step-Down DC/DC Converter with Auto Compensation - ZL2101ALAF - Renesas Electronics Corporation
Milpitas, CA, USA
6A Digital Synchronous Step-Down DC/DC Converter with Auto Compensation
ZL2101ALAF
6A Digital Synchronous Step-Down DC/DC Converter with Auto Compensation ZL2101ALAF
The ZL2101 is a 6A digital converter with auto compensation and integrated power management that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution.brbr The ZL2101 can provide an output voltage from 0.54V to 5.5V (with margin) from an input voltage between 4.5V and 14V. Internal low rsubDS(ON)/sub synchronous power MOSFETs enable the ZL2101 to deliver continuous loads up to 6A with high efficiency. An internal Schottky bootstrap diode reduces discrete component count. The ZL2101 also supports phase spreading to reduce system input capacitance.brbr Power management features such as digital soft-start delay and ramp, sequencing, tracking, and margining can be configured by simple pin-strapping or through an on-chip serial port. The ZL2101 uses the PMBus™ protocol for communication with a host controller and the Digital-DC bus for interoperability between other Zilker Labs devices.

The ZL2101 is a 6A digital converter with auto compensation and integrated power management that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution.brbr The ZL2101 can provide an output voltage from 0.54V to 5.5V (with margin) from an input voltage between 4.5V and 14V. Internal low rsubDS(ON)/sub synchronous power MOSFETs enable the ZL2101 to deliver continuous loads up to 6A with high efficiency. An internal Schottky bootstrap diode reduces discrete component count. The ZL2101 also supports phase spreading to reduce system input capacitance.brbr Power management features such as digital soft-start delay and ramp, sequencing, tracking, and margining can be configured by simple pin-strapping or through an on-chip serial port. The ZL2101 uses the PMBus™ protocol for communication with a host controller and the Digital-DC bus for interoperability between other Zilker Labs devices.

Supplier's Site Datasheet
Buck 6A Step-Down DC-DC Converter IC - 739-ZL2101ALAF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 6A Step-Down DC-DC Converter IC
739-ZL2101ALAF
Buck 6A Step-Down DC-DC Converter IC 739-ZL2101ALAF
IC REG BUCK ADJ 6A 36QFN Product overview: ZL2101ALAF from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ZL2101ALAF can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 6A 36QFN Product overview: ZL2101ALAF from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ZL2101ALAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number ZL2101ALAF 739-ZL2101ALAF
Product Name 6A Digital Synchronous Step-Down DC/DC Converter with Auto Compensation Buck 6A Step-Down DC-DC Converter IC
Package Type Other; QFN36 Other; Tray
Output Voltage 0.5400 to 5.5 volts 0.6000 to 3.3 volts
Input Voltage 4.5 to 14 volts 14 volts
IOUT 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details