Renesas Electronics Corporation Digital DC-DC Controller with Drivers and Pin-Strap Current Sharing ZL2008ALBFT1

Description
The ZL2008 is a digital DC/DC controller with integrated MOSFET drivers. Current sharing allows multiple devices to be connected in parallel to source loads with very high current demands. Adaptive performance optimization algorithms improve power conversion efficiency. Zilker Labs Digital-DC™ technology enables a blend of power conversion performance and power management features.brbr The ZL2008 is designed to be a flexible building block for DC power and can be easily adapted to designs ranging from a single-phase power supply operating from a 3.3V input to a multi-phase supply operating from a 12V input. The ZL2008 eliminates the need for complicated power supply managers as well as numerous external discrete components.brbr Key operating features can be configured by pin-straps, including compensation, current sharing and output voltage. The ZL2008 uses the Isup2/supC/SMBus™ with PMBus™ protocol for communication with a host controller and the Digital-DC bus for communication between Zilker Labs devices.
Request a Quote Datasheet
Description
The ZL2008 is a digital DC/DC controller with integrated MOSFET drivers. Current sharing allows multiple devices to be connected in parallel to source loads with very high current demands. Adaptive performance optimization algorithms improve power conversion efficiency. Zilker Labs Digital-DC™ technology enables a blend of power conversion performance and power management features.brbr The ZL2008 is designed to be a flexible building block for DC power and can be easily adapted to designs ranging from a single-phase power supply operating from a 3.3V input to a multi-phase supply operating from a 12V input. The ZL2008 eliminates the need for complicated power supply managers as well as numerous external discrete components.brbr Key operating features can be configured by pin-straps, including compensation, current sharing and output voltage. The ZL2008 uses the Isup2/supC/SMBus™ with PMBus™ protocol for communication with a host controller and the Digital-DC bus for communication between Zilker Labs devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital DC-DC Controller with Drivers and Pin-Strap Current Sharing - ZL2008ALBFT1 - Renesas Electronics Corporation
Milpitas, CA, USA
Digital DC-DC Controller with Drivers and Pin-Strap Current Sharing
ZL2008ALBFT1
Digital DC-DC Controller with Drivers and Pin-Strap Current Sharing ZL2008ALBFT1
The ZL2008 is a digital DC/DC controller with integrated MOSFET drivers. Current sharing allows multiple devices to be connected in parallel to source loads with very high current demands. Adaptive performance optimization algorithms improve power conversion efficiency. Zilker Labs Digital-DC™ technology enables a blend of power conversion performance and power management features.brbr The ZL2008 is designed to be a flexible building block for DC power and can be easily adapted to designs ranging from a single-phase power supply operating from a 3.3V input to a multi-phase supply operating from a 12V input. The ZL2008 eliminates the need for complicated power supply managers as well as numerous external discrete components.brbr Key operating features can be configured by pin-straps, including compensation, current sharing and output voltage. The ZL2008 uses the Isup2/supC/SMBus™ with PMBus™ protocol for communication with a host controller and the Digital-DC bus for communication between Zilker Labs devices.

The ZL2008 is a digital DC/DC controller with integrated MOSFET drivers. Current sharing allows multiple devices to be connected in parallel to source loads with very high current demands. Adaptive performance optimization algorithms improve power conversion efficiency. Zilker Labs Digital-DC™ technology enables a blend of power conversion performance and power management features.brbr The ZL2008 is designed to be a flexible building block for DC power and can be easily adapted to designs ranging from a single-phase power supply operating from a 3.3V input to a multi-phase supply operating from a 12V input. The ZL2008 eliminates the need for complicated power supply managers as well as numerous external discrete components.brbr Key operating features can be configured by pin-straps, including compensation, current sharing and output voltage. The ZL2008 uses the Isup2/supC/SMBus™ with PMBus™ protocol for communication with a host controller and the Digital-DC bus for communication between Zilker Labs devices.

Supplier's Site Datasheet
Buck Step-Down DC-DC Converter IC - 715-ZL2008ALBFT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
715-ZL2008ALBFT1
Buck Step-Down DC-DC Converter IC 715-ZL2008ALBFT1
IC REG CTRLR BUCK PMBUS 36QFN Product overview: ZL2008ALBFT1 from Intersil is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ZL2008ALBFT1 can be used for catalog matching and distributor lookup.

IC REG CTRLR BUCK PMBUS 36QFN Product overview: ZL2008ALBFT1 from Intersil is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ZL2008ALBFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ZL2008ALBFT1 715-ZL2008ALBFT1
Product Name Digital DC-DC Controller with Drivers and Pin-Strap Current Sharing Buck Step-Down DC-DC Converter IC
Package Type Other; QFN36 Other; QFN
Output Voltage 0.5400 to 5.5 volts 5 volts
Input Voltage 3 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1226978P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details