Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
IC REG CTRLR BUCK PMBUS 36QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
IC REG CTRLR BUCK PMBUS 36QFN
Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL2008ALBFT-ND | ZL2008ALBFT | ZL2008ALBFT | ZL2008ALBFT | ZL2008ALBFT |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | |||
| fsw | 200 to 1400 kHz | 200 to 1400 kHz | 200 to 1400 kHz | 200 to 1400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |