Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2006ALNFT1 ZL2006ALNFT1

Description
Manufacturer: Intersil Win Source Part Number: 1120004-ZL2006ALNFT1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.4MHz Control Features: Current Limit, Enable, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1120004-ZL2006ALNFT1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.4MHz Control Features: Current Limit, Enable, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2006ALNFT1 - 1120004-ZL2006ALNFT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2006ALNFT1
1120004-ZL2006ALNFT1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2006ALNFT1 1120004-ZL2006ALNFT1
Manufacturer: Intersil Win Source Part Number: 1120004-ZL2006ALNFT1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.4MHz Control Features: Current Limit, Enable, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-QFN (6x6) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1120004-ZL2006ALNFT1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 1.4MHz
Control Features: Current Limit, Enable, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ZL2006ALNFT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ZL2006ALNFT1
PMIC - Voltage Regulators - DC DC Switching Controllers ZL2006ALNFT1
IC REG CTRLR BUCK PMBUS 36QFN

IC REG CTRLR BUCK PMBUS 36QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ZL2006ALNFT1
Switching Controllers ZL2006ALNFT1
Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER

Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER

Buy Now Datasheet
DC DC Switching Controllers - ZL2006ALNFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ZL2006ALNFT1
DC DC Switching Controllers ZL2006ALNFT1
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1120004-ZL2006ALNFT1 ZL2006ALNFT1 ZL2006ALNFT1 ZL2006ALNFT1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL2006ALNFT1 PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 36-QFN (6x6) Other; 36-VFQFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start, Tracking Internal Current Limit; Current Limit, Enable, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 67 kHz
Duty Cycle 72
View Details
Switching Regulators - 1922686 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
7 suppliers